Texas Instruments SN54ALS576B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 8400102RA

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS576B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 8400102RA - Texas Instruments
Dallas, TX, United States
SN54ALS576B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
8400102RA
SN54ALS576B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 8400102RA
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
 - 8400102RA - Rochester Electronics
Newburyport, MA, United States
SN54ALS576B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs

SN54ALS576B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
8400102RA
Integrated Circuits (ICs) - Logic - Flip Flops 8400102RA
OCTAL D-TYPE EDGE-TRIGGERED FLIP

OCTAL D-TYPE EDGE-TRIGGERED FLIP

Supplier's Site
Flip Flops - 8400102RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
8400102RA
Flip Flops 8400102RA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 8400102RA 8400102RA 8400102RA 8400102RA
Product Name SN54ALS576B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Output Characteristics 3-State 3-State
Propagation Delay 14 ns
fMAX 75 MHz
Operating Current 30 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F174LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 15 ns
View Details
Flip Flops - 74F174PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers