Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
OCTAL D-TYPE EDGE-TRIGGERED FLIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 84001022A | 84001022A | 84001022A |
| Product Name | SN54ALS576B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Output Characteristics | 3-State | ||
| Propagation Delay | 14 ns | ||
| fMAX | 75 MHz | ||
| Operating Current | 30 mA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |