Texas Instruments SN54ALS574B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 8400101RA

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS574B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 8400101RA - Texas Instruments
Dallas, TX, United States
SN54ALS574B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
8400101RA
SN54ALS574B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 8400101RA
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Flip Flops - 8400101RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
8400101RA
Flip Flops 8400101RA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
8400101RA
Integrated Circuits (ICs) - Logic - Flip Flops 8400101RA
OCTAL D-TYPE EDGE-TRIGGERED FLIP

OCTAL D-TYPE EDGE-TRIGGERED FLIP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 8400101RA 8400101RA 8400101RA
Product Name SN54ALS574B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
Operating Current 30 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100135J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8.5 ns
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers