Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin ceramic dual inline package (CDIP), characterized for operation from -55°C to 125°C, with a supply voltage range of 4.5 V to 5.5 V, maximum clock frequency of 30 MHz, and output current capabilities of up to 24 mA sourcing and 12 mA sinking. The device supports true outputs and buffered control inputs, enabling high-impedance state operation without affecting internal data storage.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
OCTAL D-TYPE EDGE TRIGGERED FLIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 8302002RA | 8302002RA | 8302002RA |
| Product Name | SN54ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Output Characteristics | 3-State | ||
| Propagation Delay | 16 ns | ||
| fMAX | 75 MHz | ||
| Operating Current | 31 mA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |