The SN54ALS174 is a hex D-type flip-flop with clear, designed for buffer/storage registers, shift registers, and pattern generation. It is packaged in a 16-pin CFP (CFP W) with dimensions of 506.98 mm length, 26.16 mm width, and 6220 µm height, and operates over a temperature range of -55°C to 125°C. The device features buffered clock and direct-clear inputs, fully buffered outputs for isolation, and complies with standard TTL circuitry. It is configured for single-rail outputs and requires a supply voltage of 4.5 V to 5.5 V under recommended operating conditions.
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatPack
HEX D-TYPE FLIP-FLOPS WITH CLEAR
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 8301901FA | 8301901FA | 8301901FA |
| Product Name | SN54ALS174 Hex D-type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 17 ns | ||
| fMAX | 75 MHz | ||
| Operating Current | 19 mA |