Hex D-type flip-flops with clear in a 16-pin ceramic dual in-line package, operating over a temperature range of -55°C to 125°C, with buffered clock and direct-clear inputs, and fully buffered outputs for maximum isolation. Features include positive-edge triggering and compatibility with TTL circuits.
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
HEX D-TYPE FLIP-FLOPS WITH CLEAR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 8301901EA | 8301901EA | 8301901EA |
| Product Name | SN54ALS174 Hex D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 17 ns | ||
| fMAX | 75 MHz | ||
| Operating Current | 19 mA |