The SN54ALS174 is a hex D-type flip-flop with clear functionality, designed for use in various digital applications such as buffer/storage registers, shift registers, and pattern generators. This device features six flip-flops with single-rail outputs and includes a direct-clear (CLR) input for resetting the outputs. It operates on a supply voltage range of 4.5V to 5.5V and is compatible with most TTL circuits, ensuring reliable performance in digital logic applications.
The flip-flops are positive-edge-trigge
Hex D-type Flip-Flops With Clear 20-LCCC -55 to 125
Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-CLCC
HEX D-TYPE FLIP-FLOPS WITH CLEAR
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 83019012A | 83019012A | 83019012A |
| Product Name | SN54ALS174 Hex D-type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 17 ns | ||
| fMAX | 75 MHz | ||
| Operating Current | 19 mA |