Texas Instruments CD4081B-MIL CMOS Quad 2-Input AND Gate 7702402CA

Description
CMOS Quad 2-Input AND Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input AND Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4081B-MIL CMOS Quad 2-Input AND Gate - 7702402CA - Texas Instruments
Dallas, TX, United States
CD4081B-MIL CMOS Quad 2-Input AND Gate
7702402CA
CD4081B-MIL CMOS Quad 2-Input AND Gate 7702402CA
CMOS Quad 2-Input AND Gate 14-CDIP -55 to 125

CMOS Quad 2-Input AND Gate 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-7702402CA
Quad Logic IC 705-7702402CA
CMOS Quad 2-Input AND Gate 14-CDIP -55 to 125 Product overview: 7702402CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-7702402CA can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input AND Gate 14-CDIP -55 to 125 Product overview: 7702402CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-7702402CA can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - 7702402CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
7702402CA
Gates and Inverters 7702402CA
AND Gate IC 4 Channel 14-CDIP

AND Gate IC 4 Channel 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 7702402CA 705-7702402CA 7702402CA
Product Name CD4081B-MIL CMOS Quad 2-Input AND Gate Quad Logic IC Gates and Inverters
Gate Type AND AND; AND GATE AND; AND Gate
Supply Voltage 3V; 10 18V 1.8V; 3V ~ 18V
Logic Family CD4000
Propagation Delay 250 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details