25-Bit Configurable Registered Buffer w/Address-Parity Test 96-LFBGA -40 to 85
25-Bit Buffer IC, 410MHz, LFBGA, CMOS, Positive Edge Product overview: 74SSTUB32866AZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 410MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 410MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74SSTUB32866AZKE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74SSTUB32866AZKER | 703-74SSTUB32866AZKER |
| Product Name | 74SSTUB32866A 25-Bit Configurable Registered Buffer w/Address-Parity Test | 410MHz Logic IC |
| Gate Type | Buffer/Driver | Buffer/Driver; Buffer |
| Supply Voltage | 1.8V | 1.9V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |