Texas Instruments 74SSTUB32865A 28-Bit to 56-Bit Registered Buffer with Address-Parity Test 74SSTUB32865AZJBR

Description
28-Bit to 56-Bit Registered Buffer with Address-Parity Test 160-NFBGA -40 to 85
Request a Quote Datasheet
Description
28-Bit to 56-Bit Registered Buffer with Address-Parity Test 160-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74SSTUB32865A 28-Bit to 56-Bit Registered Buffer with Address-Parity Test - 74SSTUB32865AZJBR - Texas Instruments
Dallas, TX, United States
74SSTUB32865A 28-Bit to 56-Bit Registered Buffer with Address-Parity Test
74SSTUB32865AZJBR
74SSTUB32865A 28-Bit to 56-Bit Registered Buffer with Address-Parity Test 74SSTUB32865AZJBR
28-Bit to 56-Bit Registered Buffer with Address-Parity Test 160-NFBGA -40 to 85

28-Bit to 56-Bit Registered Buffer with Address-Parity Test 160-NFBGA -40 to 85

Buy Now Datasheet
410MHz 1.8V Logic IC - 703-74SSTUB32865AZJBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
410MHz 1.8V Logic IC
703-74SSTUB32865AZJBR
410MHz 1.8V Logic IC 703-74SSTUB32865AZJBR
28:56 Registered Buffer, 410MHz, 1.8V, TFBGA, Pos Edge Product overview: 74SSTUB32865AZJBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 410MHz, 1.8V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 410MHz, 1.8V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74SSTUB32865AZJB R can be used for catalog matching and distributor lookup.

28:56 Registered Buffer, 410MHz, 1.8V, TFBGA, Pos Edge Product overview: 74SSTUB32865AZJBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 410MHz, 1.8V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 410MHz, 1.8V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74SSTUB32865AZJBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - 74SSTUB32865AZJBR - 076457-74SSTUB32865AZJBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74SSTUB32865AZJBR
076457-74SSTUB32865AZJBR
Logic - Logic - Specialty Logic - 74SSTUB32865AZJBR 076457-74SSTUB32865AZJBR
Manufacturer: Texas Instruments Win Source Part Number: 076457-74SSTUB32865A ZJBR Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 160-NFBGA (9x13) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 076457-74SSTUB32865AZJBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Bits: 28
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 160-NFBGA (9x13)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number 74SSTUB32865AZJBR 703-74SSTUB32865AZJBR 076457-74SSTUB32865AZJBR
Product Name 74SSTUB32865A 28-Bit to 56-Bit Registered Buffer with Address-Parity Test 410MHz 1.8V Logic IC Logic - Logic - Specialty Logic - 74SSTUB32865AZJBR
Gate Type Buffer/Driver Buffer/Driver; Buffer
Supply Voltage 1.8V 1.9V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details