Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 74S74PC

Description
D FLIP-FLOP
Datasheet
Description
D FLIP-FLOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74S74PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74S74PC
Integrated Circuits (ICs) - Logic - Flip Flops 74S74PC
D FLIP-FLOP

D FLIP-FLOP

Supplier's Site
Flip Flops - 74S74PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74S74PC
Flip Flops 74S74PC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74S74PC 74S74PC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574MTC - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic Family / Base Number Nexperia - 29AC1028 - Newark, An Avnet Company
Specs
fMAX 115 MHz
Package Type TSSOP; TSSOP
Number of Pins 14
View Details
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details