Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 74S112DC

Description
J-K FLIP-FLOP
Datasheet
Description
J-K FLIP-FLOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74S112DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74S112DC
Integrated Circuits (ICs) - Logic - Flip Flops 74S112DC
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site
Flip Flops - 74S112DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74S112DC
Flip Flops 74S112DC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74S112DC 74S112DC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
Flip Flops - 1727-4513-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers
Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details