Texas Instruments Logic - Logic - Specialty Logic - 74S1051 74S1051

Description
Manufacturer: Texas Instruments Win Source Part Number: 165607-74S1051 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 165607-74S1051 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74S1051 - 165607-74S1051 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74S1051
165607-74S1051
Logic - Logic - Specialty Logic - 74S1051 165607-74S1051
Manufacturer: Texas Instruments Win Source Part Number: 165607-74S1051 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 165607-74S1051
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Schottky Barrier Diode Bus-Termination Array
Number of Bits: 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SOIC Logic IC - 703-74S1051 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
703-74S1051
SOIC Logic IC 703-74S1051
IC 12-BIT BUS TERM ARRAY16-SOIC Product overview: 74S1051 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74S1051 can be used for catalog matching and distributor lookup.

IC 12-BIT BUS TERM ARRAY16-SOIC Product overview: 74S1051 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74S1051 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 165607-74S1051 703-74S1051
Product Name Logic - Logic - Specialty Logic - 74S1051 SOIC Logic IC
Gate Type Schottky Barrier Diode Bus-Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4007UBDCQR - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-74AHC3G04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
Logic Gates - 2222696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details