Texas Instruments SN74LVTH322374 3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs 74LVTH322374ZKER

Description
3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH322374 3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs - 74LVTH322374ZKER - Texas Instruments
Dallas, TX, United States
SN74LVTH322374 3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs
74LVTH322374ZKER
SN74LVTH322374 3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs 74LVTH322374ZKER
3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs 96-LFBGA -40 to 85

3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVTH322374ZKER
1133305-74LVTH322374ZKER
Logic - Logic - Flip Flops - 74LVTH322374ZKER 1133305-74LVTH322374ZKER
Manufacturer: Texas Instruments Win Source Part Number: 1133305-74LVTH322374 ZKER Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 4 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 3pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 160MHz Manufacturer Package: 96-LFBGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH322374 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Current - Quiescent (Iq): 380μA Max Propagation Delay at V, Max CL: 5.3ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1133305-74LVTH322374ZKER
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Standard
Number of Elements: 4
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 160MHz
Manufacturer Package: 96-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH322374
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Current - Quiescent (Iq): 380μA
Max Propagation Delay at V, Max CL: 5.3ns at 3.3V, 50pF

Buy Now
Logic - Flip Flops - 74LVTH322374ZKER - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH322374ZKER
Logic - Flip Flops 74LVTH322374ZKER
IC FF D-TYPE QUAD 8BIT 96BGA

IC FF D-TYPE QUAD 8BIT 96BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVTH322374ZKER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVTH322374ZKER
Integrated Circuits (ICs) - Logic - Flip Flops 74LVTH322374ZKER
IC FF D-TYPE QUAD 8BIT 96BGA

IC FF D-TYPE QUAD 8BIT 96BGA

Supplier's Site
Flip Flops - 74LVTH322374ZKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVTH322374ZKER 1133305-74LVTH322374ZKER 74LVTH322374ZKER 74LVTH322374ZKER 74LVTH322374ZKER
Product Name SN74LVTH322374 3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs Logic - Logic - Flip Flops - 74LVTH322374ZKER Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 5.3 ns 5.3 ns
fMAX 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS74AW/883 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type FL14
Logic Family TTL
View Details
2 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Flip Flops - 54H72DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers