Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCR2245ADBQRE4 74LVCR2245ADBQRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1133078-74LVCR2245AD BQRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1133078-74LVCR2245AD BQRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCR2245ADBQRE4 - 1133078-74LVCR2245ADBQRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCR2245ADBQRE4
1133078-74LVCR2245ADBQRE4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCR2245ADBQRE4 1133078-74LVCR2245ADBQRE4
Manufacturer: Texas Instruments Win Source Part Number: 1133078-74LVCR2245AD BQRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133078-74LVCR2245ADBQRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1133078-74LVCR2245ADBQRE4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCR2245ADBQRE4
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details