The SN74LVCH16T245 is a 16-bit dual-supply bus transceiver with configurable voltage translation and tri-state outputs, designed for asynchronous communication between buses operating from 1.65 V to 5.5 V. It features bus-hold circuitry, support for partial-power-down operation, and VCC isolation to place all outputs in a high-impedance state when either supply is at GND. The 56-BGA package measures 7.00 mm × 4.50 mm. Control inputs are referenced to VCCA, and the device exceeds JESD78 Class II latch-up performance and JESD22 ESD protection standards.
SN74LVCH16T245 56-BGA MICROSTAR JUNIOR -40 to 85
16-Bit Bus Transceiver, 500Mbps, 3-State, VFBGA Product overview: 74LVCH16T245ZQLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCH16T245ZQLR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74LVCH16T245ZQLR | 704-74LVCH16T245ZQLR |
| Product Name | SN74LVCH16T245 SN74LVCH16T245 | 16-bit Interface Transceiver IC |
| Device Type | SN74LVCH16T245 SN74LVCH16T245 | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 1.65 |