Triple Inverter Gate 8-US8 -40 to 125
Inverter IC 3 Channel 8-VSSOP
IC INVERTER 3CH 3-INP 8VSSOP
Inverter IC 3 Channel 8-VSSOP
IC INVERTER 3CH 3-INP 8VSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC3GU04DCURE4 | 74LVC3GU04DCURE4-ND | 74LVC3GU04DCURE4 | 74LVC3GU04DCURE4 | 74LVC3GU04DCURE4 |
| Product Name | SN74LVC3GU04 Triple Inverter Gate | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Logic Family | LVC | ||||
| Propagation Delay | 9.2 ns | 3.2 ns | |||
| Operating Current | 0.0100 mA | 0.0100 mA | 32 mA |