Texas Instruments High-Performance Analog Dual 5.5V SOT-23 Logic IC 74LVC2GU04DBVRG4

Description
Dual Inverter IC, 2-Gate, SOT-23-6, CMOS, 5.5V Product overview: 74LVC2GU04DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2GU04DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Inverter IC, 2-Gate, SOT-23-6, CMOS, 5.5V Product overview: 74LVC2GU04DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2GU04DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.5V SOT-23 Logic IC
705-74LVC2GU04DBVRG4
Dual 5.5V SOT-23 Logic IC 705-74LVC2GU04DBVRG4
Dual Inverter IC, 2-Gate, SOT-23-6, CMOS, 5.5V Product overview: 74LVC2GU04DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2GU04DBVRG4 can be used for catalog matching and distributor lookup.

Dual Inverter IC, 2-Gate, SOT-23-6, CMOS, 5.5V Product overview: 74LVC2GU04DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2GU04DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC2GU04DBVRG4 - 765759-74LVC2GU04DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2GU04DBVRG4
765759-74LVC2GU04DBVRG4
Logic - Logic - Gates and Inverters - 74LVC2GU04DBVRG4 765759-74LVC2GU04DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 765759-74LVC2GU04DBV RG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Number of Circuits: 2 Mounting: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Family Name: 74LVC2GU04 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): NL27WZU04DTT1; NC7WZU04P6; NL27WZU04DF; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765759-74LVC2GU04DBVRG4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Number of Circuits: 2
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Family Name: 74LVC2GU04
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): NL27WZU04DTT1; NC7WZU04P6; NL27WZU04DF;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 74LVC2GU04DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2GU04DBVRG4-ND
Gates and Inverters 74LVC2GU04DBVRG4-ND
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 74LVC2GU04DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2GU04DBVRG4
Gates and Inverters 74LVC2GU04DBVRG4
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now
Logic - Gates and Inverters - 74LVC2GU04DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2GU04DBVRG4
Logic - Gates and Inverters 74LVC2GU04DBVRG4
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2GU04DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2GU04DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2GU04DBVRG4
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVC2GU04DBVRG4 765759-74LVC2GU04DBVRG4 74LVC2GU04DBVRG4-ND 74LVC2GU04DBVRG4 74LVC2GU04DBVRG4 74LVC2GU04DBVRG4
Product Name Dual 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - 74LVC2GU04DBVRG4 Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 1 2 2 2
Propagation Delay 3 ns 3 ns 3.5 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5422DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details