Texas Instruments SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 74LVC2G132DCURG4

Description
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs - 74LVC2G132DCURG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs
74LVC2G132DCURG4
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 74LVC2G132DCURG4
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125

Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC2G132DCURG4 - 858038-74LVC2G132DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G132DCURG4
858038-74LVC2G132DCURG4
Logic - Logic - Gates and Inverters - 74LVC2G132DCURG4 858038-74LVC2G132DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 858038-74LVC2G132DCU RG4 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP Package: 8-VFSOP (0.091", 2.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G132 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 858038-74LVC2G132DCURG4
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP
Package: 8-VFSOP (0.091", 2.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC2G132
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Dual 2-Input NAND Schmitt Trigger Logic IC, VSSOP Product overview: 74LVC2G132DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G132DCURG4 can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Schmitt Trigger Logic IC, VSSOP Product overview: 74LVC2G132DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G132DCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G132DCURG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G132DCURG4-ND
Gates and Inverters 74LVC2G132DCURG4-ND
NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 74LVC2G132DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G132DCURG4
Gates and Inverters 74LVC2G132DCURG4
NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

Buy Now
Logic - Gates and Inverters - 74LVC2G132DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G132DCURG4
Logic - Gates and Inverters 74LVC2G132DCURG4
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC2G132DCURG4
Logic Gates 74LVC2G132DCURG4
Logic Gates Dual 2-Input NAND Gate

Logic Gates Dual 2-Input NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G132DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G132DCURG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G132DCURG4
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site
IC GATE NAND SCHMITT 2CH US8 - 815-74LVC2G132DCURG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND SCHMITT 2CH US8
815-74LVC2G132DCURG4
IC GATE NAND SCHMITT 2CH US8 815-74LVC2G132DCURG4
IC GATE NAND SCHMITT 2CH US8

IC GATE NAND SCHMITT 2CH US8

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC2G132DCURG4 858038-74LVC2G132DCURG4 705-74LVC2G132DCURG4 74LVC2G132DCURG4-ND 74LVC2G132DCURG4 74LVC2G132DCURG4 74LVC2G132DCURG4 74LVC2G132DCURG4 815-74LVC2G132DCURG4
Product Name SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs Logic - Logic - Gates and Inverters - 74LVC2G132DCURG4 Dual Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NAND SCHMITT 2CH US8
Gate Type NAND NOT NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND NAND NAND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 1.8V
Logic Family LVC CMOS; CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16 ns 5 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers