The SN74LVC2G125 is a dual bus buffer gate featuring 3-state outputs, designed for operation within a voltage range of 1.65 V to 5.5 V. This device includes two line drivers that can be disabled via an output-enable (OE) input, which is high when the outputs are inactive. It utilizes Texas Instruments' NanoFree,Ñ¢ packaging technology, allowing for a compact design by using the die as the package. The device is specified for partial-power-down applications, with I_off circuitry that prevents damaging current backflow when powered down. It supports live insertion and has a low power consumption of 10 µA maximum. The output drive capability is ±24 mA at 3.3 V, with a maximum propagation delay of 4.3 ns at the same voltage. The inputs can accept voltages up to 5.5 V, making it suitable for down translation applications. The SN74LVC2G125 is suitable for various applications, including cable modem termination systems, high-speed data acquisition, military radars, motor controls, and video broadcasting systems. It is available in multiple package options, including VSSOP and SSOP, with a temperature range of -40°C to 125°C.
Dual Bus Buffer Gate with 3-State Outputs 8-US8 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74LVC2G125DCUTG4 |
| Product Name | SN74LVC2G125 Dual Bus Buffer Gate with 3-State Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Output Type | 3-State |
| Logic Family | LVC |