Texas Instruments Logic IC 74LVC1GX04DCKTG4

Description
Crystal Oscillator Driver 6-SC70 -40 to 125 Product overview: 74LVC1GX04DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74LVC1GX04DCKTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Crystal Oscillator Driver 6-SC70 -40 to 125 Product overview: 74LVC1GX04DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74LVC1GX04DCKTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator Driver 6-SC70 -40 to 125 Product overview: 74LVC1GX04DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74LVC1GX04DCKTG4 can be used for catalog matching and distributor lookup.

Crystal Oscillator Driver 6-SC70 -40 to 125 Product overview: 74LVC1GX04DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74LVC1GX04DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - 74LVC1GX04DCKTG4 - 1009329-74LVC1GX04DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74LVC1GX04DCKTG4
1009329-74LVC1GX04DCKTG4
Logic - Logic - Specialty Logic - 74LVC1GX04DCKTG4 1009329-74LVC1GX04DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1009329-74LVC1GX04DC KTG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Crystal Oscillator Driver Number of Bits: 1 Supply Voltage: 1.65 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009329-74LVC1GX04DCKTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Crystal Oscillator Driver
Number of Bits: 1
Supply Voltage: 1.65 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-74LVC1GX04DCKTG4 1009329-74LVC1GX04DCKTG4
Product Name Logic IC Logic - Logic - Specialty Logic - 74LVC1GX04DCKTG4
Gate Type Buffer/Driver Crystal Oscillator Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L86DM - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - 74AHCT32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702DA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Logic Gates - 1220350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details