Texas Instruments SN74LVC1G3208-EP Enhanced Product Single 3-Input Positive OR-AND Gate 74LVC1G3208MDBVTEP

Description
Enhanced Product Single 3-Input Positive OR-AND Gate 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Single 3-Input Positive OR-AND Gate 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3208-EP Enhanced Product Single 3-Input Positive OR-AND Gate - 74LVC1G3208MDBVTEP - Texas Instruments
Dallas, TX, United States
SN74LVC1G3208-EP Enhanced Product Single 3-Input Positive OR-AND Gate
74LVC1G3208MDBVTEP
SN74LVC1G3208-EP Enhanced Product Single 3-Input Positive OR-AND Gate 74LVC1G3208MDBVTEP
Enhanced Product Single 3-Input Positive OR-AND Gate 6-SOT-23 -55 to 125

Enhanced Product Single 3-Input Positive OR-AND Gate 6-SOT-23 -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1040567-74LVC1G3208MDBVTEP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1040567-74LVC1G3208MDBVTEP
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1040567-74LVC1G3208MDBVTEP
Win Source Part Number: 1040567-74LVC1G3208M DBVTEP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Logic Type: AND/OR Gate Number of Inputs: 3 Input (2, 1) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Voltage - Supply: 1.65V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74LVC1G27DBVRE4; SN74LVC1G386DBVR; 74LVC1G332DBVRG4; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-41067-6-ND,-296- 41067-1-ND,296-41067 -2-ND,296-41067-1-ND ,296-74LVC1G3208MDBV TEPCT,-V62/13605-01X E,296-74LVC1G3208MDB VTEPDKR,-V62/13605-0 1XE-NDR,296-41067-1, TEXTIS74LVC1G3208MDB VTEP,296-41067-2,74L VC1G3208MDBVTEP-ND,2 156-74LVC1G3208MDBVT EP,296-74LVC1G3208MD BVTEPTR,296-41067-6 Base Product Number: 74LVC1G3208

Win Source Part Number: 1040567-74LVC1G3208MDBVTEP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: AND/OR Gate
Number of Inputs: 3 Input (2, 1)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LVC1G27DBVRE4; SN74LVC1G386DBVR; 74LVC1G332DBVRG4;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-41067-6-ND,-296-41067-1-ND,296-41067-2-ND,296-41067-1-ND,296-74LVC1G3208MDBVTEPCT,-V62/13605-01XE,296-74LVC1G3208MDBVTEPDKR,-V62/13605-01XE-NDR,296-41067-1,TEXTIS74LVC1G3208MDBVTEP,296-41067-2,74LVC1G3208MDBVTEP-ND,2156-74LVC1G3208MDBVTEP,296-74LVC1G3208MDBVTEPTR,296-41067-6
Base Product Number: 74LVC1G3208

Buy Now Datasheet
 - 74LVC1G3208MDBVTEP - Rochester Electronics
Newburyport, MA, United States
OR-AND Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

OR-AND Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Logic IC
770-74LVC1G3208MDBVTEP
SOT-23 Logic IC 770-74LVC1G3208MDBVTEP
Enhanced Product Single 3-Input Positive OR-AND Gate 6-SOT-23 -55 to 125 Product overview: 74LVC1G3208MDBVTEP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G3208MDBVT EP can be used for catalog matching and distributor lookup.

Enhanced Product Single 3-Input Positive OR-AND Gate 6-SOT-23 -55 to 125 Product overview: 74LVC1G3208MDBVTEP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G3208MDBVTEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-74LVC1G3208MDBVTEPTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-74LVC1G3208MDBVTEPTR-ND
Gates and Inverters - Multi-Function, Configurable 296-74LVC1G3208MDBVTEPTR-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-74LVC1G3208MDBVTEPDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-74LVC1G3208MDBVTEPDKR-ND
Gates and Inverters - Multi-Function, Configurable 296-74LVC1G3208MDBVTEPDKR-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-74LVC1G3208MDBVTEPCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-74LVC1G3208MDBVTEPCT-ND
Gates and Inverters - Multi-Function, Configurable 296-74LVC1G3208MDBVTEPCT-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates Enhanced Product Single 3-Input Positive OR-AND Gate 6-SOT-23 -55 to 125

Logic Gates Enhanced Product Single 3-Input Positive OR-AND Gate 6-SOT-23 -55 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G3208MDBVTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G3208MDBVTEP
Gates and Inverters - Multi-Function, Configurable 74LVC1G3208MDBVTEP
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G3208MDBVTEP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G3208MDBVTEP
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G3208MDBVTEP
HIREL DEVICE FOR SN74LVC1G3208DB

HIREL DEVICE FOR SN74LVC1G3208DB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G3208MDBVTEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G3208MDBVTEP
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G3208MDBVTEP
HIREL DEVICE FOR SN74LVC1G3208DB

HIREL DEVICE FOR SN74LVC1G3208DB

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G3208MDBVTEP 1040567-74LVC1G3208MDBVTEP 74LVC1G3208MDBVTEP 770-74LVC1G3208MDBVTEP 296-74LVC1G3208MDBVTEPTR-ND 74LVC1G3208MDBVTEP 74LVC1G3208MDBVTEP 74LVC1G3208MDBVTEP 74LVC1G3208MDBVTEP
Product Name SN74LVC1G3208-EP Enhanced Product Single 3-Input Positive OR-AND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SOT-23 Logic IC Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type AND; OR NOT; AND; OR; AND/OR Gate AND; OR OR; OR GATE AND; OR AND; OR; AND/OR Gate NOT AND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 17.5 ns 3.4 ns
Operating Current 0.0125 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4023BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers