The SN74LVC1G240 is a single inverting buffer/driver with 3-state output, available in a 5-pin SOT-23 package measuring 2.9mm × 2.9mm × 1.6mm. It supports operation from 1.65V to 5.5V, accepts inputs up to 5.5V, and provides a maximum output drive of ±24mA at 3.3V. Propagation delay is 3.7ns at 3.3V, with a maximum quiescent supply current of 10μA. The device operates from −40°C to 125°C and includes latch-up protection exceeding 100mA per JESD78, Class II. The part supports live insertion, partial-power-down mode, and back-drive protection.
Single Buffer/Driver With 3-State Outputs 5-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74LVC1G240DBVRG4 |
| Product Name | SN74LVC1G240 Single Buffer/Driver With 3-State Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Output Type | 3-State |
| Logic Family | LVC |