Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SC70 -40 to 125
NAND Gate IC 1 Channel Schmitt Trigger SC-70-5
Logic Gates Sgl Bus Buffer Gate
IC GATE NAND 1CH 2-INP SC70-5
NAND Gate IC 1 Channel Schmitt Trigger SC-70-5
IC GATE NAND 1CH 2-INP SC70-5
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G132DCKRG4 | 296-50860-2-ND | 74LVC1G132DCKRG4 | 74LVC1G132DCKRG4 | 74LVC1G132DCKRG4 | 74LVC1G132DCKRG4 |
| Product Name | SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) | ||
| Logic Family | LVC | |||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||
| Propagation Delay | 16 ns | 5 ns |