Texas Instruments SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input 74LVC1G132DBVRG4

Description
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input - 74LVC1G132DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input
74LVC1G132DBVRG4
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input 74LVC1G132DBVRG4
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125

Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-50859-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-50859-2-ND
Gates and Inverters 296-50859-2-ND
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Hard To Find - 74LVC1G132DBVRG4 - 765677-74LVC1G132DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74LVC1G132DBVRG4
765677-74LVC1G132DBVRG4
Hard To Find - 74LVC1G132DBVRG4 765677-74LVC1G132DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 765677-74LVC1G132DBV RG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.39 V ~ 1.87 V Logic Level - High: 1.16 V ~ 3.33 V Family Name: 74LVC1G132 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LX1G132STR; SN74LVC1G132DCKR; SN74LVC1G132DCKT; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765677-74LVC1G132DBVRG4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.39 V ~ 1.87 V
Logic Level - High: 1.16 V ~ 3.33 V
Family Name: 74LVC1G132
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LX1G132STR; SN74LVC1G132DCKR; SN74LVC1G132DCKT;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-74LVC1G132DBVRG4
5.5V SOT-23 Logic IC 705-74LVC1G132DBVRG4
Schmitt Trigger NAND Gate, 1.65-5.5V, CMOS, SOT-23-5 Product overview: 74LVC1G132DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G132DBVRG4 can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate, 1.65-5.5V, CMOS, SOT-23-5 Product overview: 74LVC1G132DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G132DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G132DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G132DBVRG4
Gates and Inverters 74LVC1G132DBVRG4
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G132DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G132DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G132DBVRG4
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - 74LVC1G132DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G132DBVRG4
Logic - Gates and Inverters 74LVC1G132DBVRG4
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G132DBVRG4 296-50859-2-ND 765677-74LVC1G132DBVRG4 705-74LVC1G132DBVRG4 74LVC1G132DBVRG4 74LVC1G132DBVRG4 74LVC1G132DBVRG4
Product Name SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input Gates and Inverters Hard To Find - 74LVC1G132DBVRG4 5.5V SOT-23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NAND NOT; NAND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High)
Logic Family LVC
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details