Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G125DBVRE4 74LVC1G125DBVRE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040564-74LVC1G125DB VRE4 Packaging: Tape and Reel Length: 2.9 mm Contact Plating: Gold Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 1 Number of Elements: 1 Number of Bits per Element: 1 Thickness: 1.2 mm Height: 1.45 mm Number of Bits: 1 Number of Channels: 1 Number of Pins: 5 Number of Gates: 1 High Level Output Current: -32 mA Number of Outputs: 1 Low Level Output Current: 32 mA Quiescent Current: 10 µA Propagation Delay: 4 ns Width: 1.6 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SOT-23 Alternative Parts (Cross-Reference): SN74LVC1G07DBVRG4; SN74LVC1G04DBVRG4; SN74LVC1G14DBVRG4; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 10.1 ns Logic Function: Buffer, Inverting Number of Input Lines: 1 Number of Output Lines: 1
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040564-74LVC1G125DB VRE4 Packaging: Tape and Reel Length: 2.9 mm Contact Plating: Gold Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 1 Number of Elements: 1 Number of Bits per Element: 1 Thickness: 1.2 mm Height: 1.45 mm Number of Bits: 1 Number of Channels: 1 Number of Pins: 5 Number of Gates: 1 High Level Output Current: -32 mA Number of Outputs: 1 Low Level Output Current: 32 mA Quiescent Current: 10 µA Propagation Delay: 4 ns Width: 1.6 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SOT-23 Alternative Parts (Cross-Reference): SN74LVC1G07DBVRG4; SN74LVC1G04DBVRG4; SN74LVC1G14DBVRG4; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 10.1 ns Logic Function: Buffer, Inverting Number of Input Lines: 1 Number of Output Lines: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G125DBVRE4 - 1040564-74LVC1G125DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G125DBVRE4
1040564-74LVC1G125DBVRE4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G125DBVRE4 1040564-74LVC1G125DBVRE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040564-74LVC1G125DB VRE4 Packaging: Tape and Reel Length: 2.9 mm Contact Plating: Gold Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 1 Number of Elements: 1 Number of Bits per Element: 1 Thickness: 1.2 mm Height: 1.45 mm Number of Bits: 1 Number of Channels: 1 Number of Pins: 5 Number of Gates: 1 High Level Output Current: -32 mA Number of Outputs: 1 Low Level Output Current: 32 mA Quiescent Current: 10 µA Propagation Delay: 4 ns Width: 1.6 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SOT-23 Alternative Parts (Cross-Reference): SN74LVC1G07DBVRG4; SN74LVC1G04DBVRG4; SN74LVC1G14DBVRG4; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 10.1 ns Logic Function: Buffer, Inverting Number of Input Lines: 1 Number of Output Lines: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040564-74LVC1G125DBVRE4
Packaging: Tape and Reel
Length: 2.9 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 1
Number of Elements: 1
Number of Bits per Element: 1
Thickness: 1.2 mm
Height: 1.45 mm
Number of Bits: 1
Number of Channels: 1
Number of Pins: 5
Number of Gates: 1
High Level Output Current: -32 mA
Number of Outputs: 1
Low Level Output Current: 32 mA
Quiescent Current: 10 µA
Propagation Delay: 4 ns
Width: 1.6 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: SOT-23
Alternative Parts (Cross-Reference): SN74LVC1G07DBVRG4; SN74LVC1G04DBVRG4; SN74LVC1G14DBVRG4;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
Turn-On Delay Time: 10.1 ns
Logic Function: Buffer, Inverting
Number of Input Lines: 1
Number of Output Lines: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1040564-74LVC1G125DBVRE4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G125DBVRE4
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB - 860912-AM26S11DMB - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details