Texas Instruments High-Performance Analog Multivibrators 74LVC1G123DCTTE4

Description
Monostable Multivibrator 18.5ns SM8
Request a Quote Datasheet
Description
Monostable Multivibrator 18.5ns SM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 74LVC1G123DCTTE4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
74LVC1G123DCTTE4-ND
Multivibrators 74LVC1G123DCTTE4-ND
Monostable Multivibrator 18.5ns SM8

Monostable Multivibrator 18.5ns SM8

Buy Now Datasheet
Logic - Logic - Multivibrators - 74LVC1G123DCTTE4 - 765669-74LVC1G123DCTTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74LVC1G123DCTTE4
765669-74LVC1G123DCTTE4
Logic - Logic - Multivibrators - 74LVC1G123DCTTE4 765669-74LVC1G123DCTTE4
Manufacturer: Texas Instruments Win Source Part Number: 765669-74LVC1G123DCT TE4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Independent Circuits: 1 Propagation Delay: 18.5ns Family Name: 74LVC1G123 Categories: Integrated Circuits (ICs) Manufacturer Package: SM8 Alternative Parts (Cross-Reference): 74LVC1G123DP-Q100; 74LVC1G123DP-Q100H; 74LVC1G123DP; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765669-74LVC1G123DCTTE4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Independent Circuits: 1
Propagation Delay: 18.5ns
Family Name: 74LVC1G123
Categories: Integrated Circuits (ICs)
Manufacturer Package: SM8
Alternative Parts (Cross-Reference): 74LVC1G123DP-Q100; 74LVC1G123DP-Q100H; 74LVC1G123DP;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Multivibrators - 74LVC1G123DCTTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74LVC1G123DCTTE4
Logic - Multivibrators 74LVC1G123DCTTE4
IC MULTIVIBRATOR 18.5NS SM8

IC MULTIVIBRATOR 18.5NS SM8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74LVC1G123DCTTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74LVC1G123DCTTE4
Integrated Circuits (ICs) - Logic - Multivibrators 74LVC1G123DCTTE4
IC MULTIVIBRATOR 18.5NS SM8

IC MULTIVIBRATOR 18.5NS SM8

Supplier's Site
Multivibrators - 74LVC1G123DCTTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74LVC1G123DCTTE4
Multivibrators 74LVC1G123DCTTE4
Monostable Multivibrator 18.5 ns SM8

Monostable Multivibrator 18.5 ns SM8

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74LVC1G123DCTTE4-ND 765669-74LVC1G123DCTTE4 74LVC1G123DCTTE4 74LVC1G123DCTTE4 74LVC1G123DCTTE4
Product Name Multivibrators Logic - Logic - Multivibrators - 74LVC1G123DCTTE4 Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Features Schmitt Trigger
Package Type Other; "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" SSOP SOP; SSOP; Other; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 5962-9861601QEA - Lingto Electronic Limited
Specs
Type Retriggerable
View Details
SN74LV123A-Q1 Automotive Catalog Dual Retriggerable Monostable Multivibrators - SN74LV123ATPWRQ1 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; TSSOP
View Details
6 suppliers
Dual retriggerable monostable multivibrator with reset - 74HC423D,653 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7
Features Master Reset; ESD Protection
View Details
10 suppliers
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details