Monostable Multivibrator 18.5ns SM8
IC MULTIVIBRATOR 18.5NS SM8
IC MULTIVIBRATOR 18.5NS SM8
Monostable Multivibrator 18.5 ns SM8
IC MULTIVIBRATOR 18.5NS SM8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 74LVC1G123DCTRG4-ND | 74LVC1G123DCTRG4 | 74LVC1G123DCTRG4 | 74LVC1G123DCTRG4 | 74LVC1G123DCTRG4 |
| Product Name | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Multivibrators | Logic - Multivibrators |
| Features | Schmitt Trigger | ||||
| Package Type | Other; "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Other; 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) | SOP; SSOP; Other; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Operating Current | 32 mA | 32 mA | 32 mA |