Texas Instruments SN74LVC1G0832 Single 3-Input Positive AND-OR Gate 74LVC1G0832DCKRE4

Description
Single 3-Input Positive AND-OR Gate 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 3-Input Positive AND-OR Gate 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G0832 Single 3-Input Positive AND-OR Gate - 74LVC1G0832DCKRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G0832 Single 3-Input Positive AND-OR Gate
74LVC1G0832DCKRE4
SN74LVC1G0832 Single 3-Input Positive AND-OR Gate 74LVC1G0832DCKRE4
Single 3-Input Positive AND-OR Gate 6-SC70 -40 to 125

Single 3-Input Positive AND-OR Gate 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3-Input OR Gate, CMOS, SC, 1.65-5.5V, 125°C Product overview: 74LVC1G0832DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G0832DCKRE 4 can be used for catalog matching and distributor lookup.

3-Input OR Gate, CMOS, SC, 1.65-5.5V, 125°C Product overview: 74LVC1G0832DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G0832DCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G0832DCKRE4 - 765663-74LVC1G0832DCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G0832DCKRE4
765663-74LVC1G0832DCKRE4
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G0832DCKRE4 765663-74LVC1G0832DCKRE4
Manufacturer: Texas Instruments Win Source Part Number: 765663-74LVC1G0832DC KRE4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Mounting: SMD Logic Type: AND/OR Gate Number of Inputs: 3 Input (2, 1) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Family Name: 74LVC1G0832 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): SN74LVC1G0832DBVT; SN74LVC1G0832DBVR; 74LVC1G0832DBVTG4; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765663-74LVC1G0832DCKRE4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 1
Mounting: SMD
Logic Type: AND/OR Gate
Number of Inputs: 3 Input (2, 1)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Family Name: 74LVC1G0832
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): SN74LVC1G0832DBVT; SN74LVC1G0832DBVR; 74LVC1G0832DBVTG4;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G0832DCKRE4 705-74LVC1G0832DCKRE4 765663-74LVC1G0832DCKRE4
Product Name SN74LVC1G0832 Single 3-Input Positive AND-OR Gate 5.5V Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G0832DCKRE4
Gate Type OR OR; OR GATE NOT; AND; OR; AND/OR Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V
Logic Family LVC
Propagation Delay 17.5 ns 5.9 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details