16-Bit edge-triggered D-type flip-flop with 3-state outputs for 1.65-V to 3.6-V VCC operation, in a 48-pin TVSOP package measuring 9.70mm×4.40mm, operating from -40°C to 125°C.
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 74LVC16374ADGVRG4 |
| Product Name | SN74LVC16374A 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 6.5 ns |
| fMAX | 100 MHz |