Texas Instruments Logic - Logic - Specialty Logic - 74LVC161284DLRG4 74LVC161284DLRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 198217-74LVC161284DL RG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 19 Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Alternative Parts (Cross-Reference): 74LVC161284DGGRG4; 74LVC161284DLG4 74LVC161284DLRE4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 198217-74LVC161284DL RG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 19 Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Alternative Parts (Cross-Reference): 74LVC161284DGGRG4; 74LVC161284DLG4 74LVC161284DLRE4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74LVC161284DLRG4 - 198217-74LVC161284DLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74LVC161284DLRG4
198217-74LVC161284DLRG4
Logic - Logic - Specialty Logic - 74LVC161284DLRG4 198217-74LVC161284DLRG4
Manufacturer: Texas Instruments Win Source Part Number: 198217-74LVC161284DL RG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 19 Supply Voltage: 3 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Alternative Parts (Cross-Reference): 74LVC161284DGGRG4; 74LVC161284DLG4 74LVC161284DLRE4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 198217-74LVC161284DLRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: IEEE STD 1284 Translation Transceiver
Number of Bits: 19
Supply Voltage: 3 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Alternative Parts (Cross-Reference): 74LVC161284DGGRG4; 74LVC161284DLG4 74LVC161284DLRE4;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
19-Bit Bus Interface With 3-State Outputs 48-SSOP 0 to 70 Product overview: 74LVC161284DLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74LVC161284DLRG4 can be used for catalog matching and distributor lookup.

19-Bit Bus Interface With 3-State Outputs 48-SSOP 0 to 70 Product overview: 74LVC161284DLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74LVC161284DLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 198217-74LVC161284DLRG4 703-74LVC161284DLRG4
Product Name Logic - Logic - Specialty Logic - 74LVC161284DLRG4 SSOP Logic IC
Gate Type IEEE STD 1284 Translation Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 54LS09DMQB - 907404-54LS09DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers