Texas Instruments Logic IC 74LS03PC

Description
IC GATE NAND Product overview: 74LS03PC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS03PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND Product overview: 74LS03PC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS03PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IC GATE NAND Product overview: 74LS03PC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS03PC can be used for catalog matching and distributor lookup.

IC GATE NAND Product overview: 74LS03PC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS03PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040475-74LS03PC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040475-74LS03PC
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040475-74LS03PC
Win Source Part Number: 1040475-74LS03PC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN74LS03N; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSC74LS03PC,2156- 74LS03PC RoHS Status: Not applicable

Win Source Part Number: 1040475-74LS03PC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SN74LS03N;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSC74LS03PC,2156-74LS03PC
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LS03PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LS03PC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LS03PC
IC GATE NAND

IC GATE NAND

Supplier's Site
Gates and Inverters - 74LS03PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LS03PC
Gates and Inverters 74LS03PC
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LS03PC 1040475-74LS03PC 74LS03PC 74LS03PC
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND Schmitt trigger - 74AHCT132BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54ACTQ32/QCA - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers