Texas Instruments High-Performance Analog Logic - Latches 74HSTL16919DGGRG4

Description
IC ADDRESSABLE LATCH SGL 48TSSOP
Datasheet
Description
IC ADDRESSABLE LATCH SGL 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HSTL16919DGGRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HSTL16919DGGRG4
Logic - Latches 74HSTL16919DGGRG4
IC ADDRESSABLE LATCH SGL 48TSSOP

IC ADDRESSABLE LATCH SGL 48TSSOP

Supplier's Site Datasheet
Latches - 74HSTL16919DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 9:18 IC Standard 48-TSSOP

D-Type, Addressable 1 Channel 9:18 IC Standard 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74HSTL16919DGGRG4 74HSTL16919DGGRG4
Product Name Logic - Latches Latches
Latch Type D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 1.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373DB112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Octal D-type transparent latch; 3-state - 74HC373PW-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
SN54ACT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Quint D-Latch - 10575/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Quint D
Supply Voltage (-)8 VDC
Propagation Delay 2.5 ns
View Details