Texas Instruments Logic - Logic - Flip Flops - 74HCT273ANSR 74HCT273ANSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 759187-74HCT273ANSR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 759187-74HCT273ANSR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HCT273ANSR
759187-74HCT273ANSR
Logic - Logic - Flip Flops - 74HCT273ANSR 759187-74HCT273ANSR
Manufacturer: Texas Instruments Win Source Part Number: 759187-74HCT273ANSR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 759187-74HCT273ANSR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 759187-74HCT273ANSR
Product Name Logic - Logic - Flip Flops - 74HCT273ANSR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
20-bit bus-interface D-type flip-flop; positive-edge trigger; 3-state - 74ALVCH16821DGG,11 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details