Texas Instruments Logic - Logic - Flip Flops - 74HC11 74HC11

Description
Manufacturer: Texas Instruments Win Source Part Number: 165022-74HC11 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 165022-74HC11 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC11
165022-74HC11
Logic - Logic - Flip Flops - 74HC11 165022-74HC11
Manufacturer: Texas Instruments Win Source Part Number: 165022-74HC11 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 165022-74HC11
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 165022-74HC11
Product Name Logic - Logic - Flip Flops - 74HC11
Triggering Negative-edge Triggered; Negative Edge
Supply Voltage 2 V ~ 6 V
Propagation Delay 21 ns
fMAX 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT825FM-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type FL24
View Details
3 suppliers
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers