74FCT825ASC -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Texas Instruments
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT825ASC
Description
BUS DRIVER, FCT SERIES
-
Shenzhen Shengyu Electronics Technology Limited
Description
BUS DRIVER, FCT SERIES
Suppliers
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT825ASC
Supplier's Site
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74FCT825ASC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Propagation Delay
11.5 ns
fMAX
90 MHz
View Details
2 suppliers
Flip-Flop Type
J-K
Triggering
Negative-edge Triggered
Supply Voltage
+7.0
View Details
7 suppliers
fMAX
189 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details