Texas Instruments CY74FCT16543T 16-Bit Registered Transceivers with 3-State Outputs 74FCT16543ATPACTE4

Description
16-Bit Registered Transceivers with 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Description
16-Bit Registered Transceivers with 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT16543T is a 16-bit registered transceiver designed for high-speed, low-power applications. It features two independent 8-bit D-type latches, allowing for flexible data flow control in both directions. The device operates with a supply voltage of 5V ± 10% and is specified for an industrial temperature range of -40°C to +85°C. It supports partial-power-down mode with Ioff functionality, preventing backflow current when powered down. The transceiver offers a typical output skew of less than 250 ps and can sink up to 64 mA and source up to 32 mA. It is packaged in a 56-pin TSSOP format, making it suitable for applications with space constraints. The device is equipped with edge-rate control circuitry to enhance noise characteristics and has an ESD rating exceeding 2000V. This product is particularly well-suited for driving high-capacitance loads and low-impedance backplanes, making it a viable option for engineers looking for reliable data transmission solutions.

Datasheet Summary
Powered by GS/AI

The CY74FCT16543T is a 16-bit registered transceiver designed for high-speed, low-power applications. It features two independent 8-bit D-type latches, allowing for flexible data flow control in both directions. The device operates with a supply voltage of 5V ± 10% and is specified for an industrial temperature range of -40°C to +85°C. It supports partial-power-down mode with Ioff functionality, preventing backflow current when powered down. The transceiver offers a typical output skew of less than 250 ps and can sink up to 64 mA and source up to 32 mA. It is packaged in a 56-pin TSSOP format, making it suitable for applications with space constraints. The device is equipped with edge-rate control circuitry to enhance noise characteristics and has an ESD rating exceeding 2000V. This product is particularly well-suited for driving high-capacitance loads and low-impedance backplanes, making it a viable option for engineers looking for reliable data transmission solutions.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16543T 16-Bit Registered Transceivers with 3-State Outputs
74FCT16543ATPACTE4
CY74FCT16543T 16-Bit Registered Transceivers with 3-State Outputs 74FCT16543ATPACTE4
16-Bit Registered Transceivers with 3-State Outputs 56-TSSOP -40 to 85

16-Bit Registered Transceivers with 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 74FCT16543ATPACTE4
Product Name CY74FCT16543T 16-Bit Registered Transceivers with 3-State Outputs
Technology FCT
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 34R3430R-4CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details