Texas Instruments High-Performance Analog Latches 74FCT16373CTPVCTG4

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74FCT16373CTPVCTG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Logic - Latches 74FCT16373CTPVCTG4
IC 16BIT LATCHES 48-SSOP

IC 16BIT LATCHES 48-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT16373CTPVCTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT16373CTPVCTG4
Integrated Circuits (ICs) - Logic - Latches 74FCT16373CTPVCTG4
IC 16BIT LATCHES 48-SSOP

IC 16BIT LATCHES 48-SSOP

Supplier's Site
Latches - 74FCT16373CTPVCTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74FCT16373CTPVCTG4-ND 74FCT16373CTPVCTG4 74FCT16373CTPVCTG4 74FCT16373CTPVCTG4
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT16373ADGG,518 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74ALVC573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details