16-Bit Bus Transceivers with Bus-Hold and 3-State Outputs 48-TSSOP -40 to 85
16-Bit Bidirectional Transceiver, 3-State, 4.5ns, 5V, TSSOP Product overview: 74FCT162H245ATPACT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162H245ATPA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74FCT162H245ATPACT | 704-74FCT162H245ATPACT |
| Product Name | CY74FCT162H245T 16-Bit Bus Transceivers with Bus-Hold and 3-State Outputs | 16-bit 5V TSSOP Interface Transceiver IC |
| Technology | FCT | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 5 |