16-Bit Buffers/Drivers with Bus-Hold and 3-State Outputs 48-SSOP -40 to 85
16-Bit Buffer/Driver, 3-State, 4.5-5.5V, 4.1ns, SSOP Product overview: 74FCT162H244CTPVC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162H244CTPV
Bus Driver, FCT Series, 4-Func, 4-Bit, True Output, CMOS, PDSO48
Manufacturer: Texas Instruments
Win Source Part Number: 1131404-74FCT162H244
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74FCT162H244
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74FCT162H244CTPVC | 704-74FCT162H244CTPVC | 74FCT162H244CTPVC | 1131404-74FCT162H244CTPVC |
| Product Name | CY74FCT162H244T 16-Bit Buffers/Drivers with Bus-Hold and 3-State Outputs | 16-bit 5.5V SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162H244CTPVC | |
| Technology | FCT | |||
| Device Type | Buffer | Transceiver | Line / Bus Driver | Buffer |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 5 | Other; 4.5V ~ 5.5V |