The CY74FCT162543T is a 16-bit, low-power, latched transceiver organized as two independent 8-bit sections with separate control inputs for bidirectional data flow. It features balanced 24 mA output drivers with current-limiting resistors to reduce external terminating components, minimize undershoot, and lower ground bounce to less than 0.6 V at VCC = 5 V and TA = 25°C. The device is available in a 56-lead TSSOP package with a 240-mil body width and operates over an industrial temperature range of -40°C to +85°C. It supports partial-power-down mode with Ioff circuitry to prevent backflow current when powered off. The part is fully specified for 5 V ± 10% operation and meets ESD tolerance above 2000 V.
16-Bit Registered Transceivers with 3-State Outputs 56-TSSOP -40 to 85
CY74FCT162543T 16-Bit Registered Transceivers with 3-State Outputs
16-Bit 3-State Transceiver, Bidirectional, 5V, 6.5ns, TSSOP Product overview: 74FCT162543ATPACT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162543ATPAC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74FCT162543ATPACT | 74FCT162543ATPACT | 704-74FCT162543ATPACT |
| Product Name | CY74FCT162543T 16-Bit Registered Transceivers with 3-State Outputs | 16-bit 5V TSSOP Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | Other; 5 |