Texas Instruments Logic - Logic - Gates and Inverters - 74F27SCX 74F27SCX

Description
Manufacturer: Texas Instruments Win Source Part Number: 164845-74F27SCX Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 164845-74F27SCX Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74F27SCX - 164845-74F27SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74F27SCX
164845-74F27SCX
Logic - Logic - Gates and Inverters - 74F27SCX 164845-74F27SCX
Manufacturer: Texas Instruments Win Source Part Number: 164845-74F27SCX Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 164845-74F27SCX
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 164845-74F27SCX
Product Name Logic - Logic - Gates and Inverters - 74F27SCX
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4007A/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Inverters ICs - 7512799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5437FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers