Texas Instruments Logic IC 74F10DC

Description
IC GATE NAND 3CH 3-INP 14CERDIP Product overview: 74F10DC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F10DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 3CH 3-INP 14CERDIP Product overview: 74F10DC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F10DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Logic IC
705-74F10DC
Logic IC 705-74F10DC
IC GATE NAND 3CH 3-INP 14CERDIP Product overview: 74F10DC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F10DC can be used for catalog matching and distributor lookup.

IC GATE NAND 3CH 3-INP 14CERDIP Product overview: 74F10DC from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F10DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74F10DC - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, CDIP14

NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, CDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74F10DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74F10DC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74F10DC
IC GATE NAND 3CH 3-INP 14CERDIP

IC GATE NAND 3CH 3-INP 14CERDIP

Supplier's Site
Gates and Inverters - 74F10DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74F10DC
Gates and Inverters 74F10DC
NAND Gate IC 3 Channel 14-CERDIP

NAND Gate IC 3 Channel 14-CERDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74F10DC 74F10DC 74F10DC 74F10DC
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 3 3
Propagation Delay 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 74AHC1GU04GW-Q10BH - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details