Texas Instruments SN74AVCH16T245 16-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 74AVCH16T245VRG4

Description
16-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 48-TVSOP -40 to 85
Request a Quote
Description
16-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 48-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AVCH16T245 is a 16-bit dual-supply bus transceiver designed for configurable voltage translation and features tri-state outputs. It operates over a power supply range of 1.2V to 3.6V, allowing for flexible integration in mixed-voltage systems. The device supports data rates up to 380 Mbps, making it suitable for high-speed applications. It includes an isolation feature that places both ports in a high-impedance state if either supply voltage is grounded, enhancing safety during power-down conditions. The transceiver is equipped with active bus-hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The SN74AVCH16T245 is available in a 48-pin TVSOP package and is rated for operation in temperatures ranging from -40°C to 85°C, making it suitable for various industrial and enterprise applications.

Datasheet Summary
Powered by GS/AI

The SN74AVCH16T245 is a 16-bit dual-supply bus transceiver designed for configurable voltage translation and features tri-state outputs. It operates over a power supply range of 1.2V to 3.6V, allowing for flexible integration in mixed-voltage systems. The device supports data rates up to 380 Mbps, making it suitable for high-speed applications. It includes an isolation feature that places both ports in a high-impedance state if either supply voltage is grounded, enhancing safety during power-down conditions. The transceiver is equipped with active bus-hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The SN74AVCH16T245 is available in a 48-pin TVSOP package and is rated for operation in temperatures ranging from -40°C to 85°C, making it suitable for various industrial and enterprise applications.

Suppliers

Company
Product
Description
Supplier Links
SN74AVCH16T245 16-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs - 74AVCH16T245VRG4 - Texas Instruments
Dallas, TX, United States
SN74AVCH16T245 16-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs
74AVCH16T245VRG4
SN74AVCH16T245 16-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 74AVCH16T245VRG4
16-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 48-TVSOP -40 to 85

16-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs 48-TVSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 74AVCH16T245VRG4
Product Name SN74AVCH16T245 16-Bit Dual Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701KA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details