The SN74AVC4T774 is a 4-bit dual-supply bus transceiver designed for configurable voltage-level shifting and features 3-state outputs with independent direction control inputs. It operates with supply voltages ranging from 1.1V to 3.6V for both the A and B ports, making it suitable for low-voltage bi-directional translation across various voltage nodes, including 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. This device supports data rates of up to 380 Mbps for 1.8V to 3.3V translation and includes features such as partial power-down mode operation and ESD protection exceeding ±8000V for the human-body model. The SN74AVC4T774 is optimized for asynchronous communication between data buses, with control inputs referenced to the VCCA voltage. It is available in multiple package options, including a 16-pin VQFN package, and is suitable for applications in personal electronics, industrial, enterprise, and telecom sectors.
4-Bit Dual-Supply Bus Transceiver With Configurable Voltage Translation and 3-State Outputs 16-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 74AVC4T774RGYRG4 |
| Product Name | SN74AVC4T774 4-Bit Dual-Supply Bus Transceiver With Configurable Voltage Translation and 3-State Outputs |
| Device Type | Transceiver |