Texas Instruments SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output 74AUP1G240DBVRG4

Description
Low-Power Single Buffer/Driver with 3-State Output 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Buffer/Driver with 3-State Output 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output - 74AUP1G240DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output
74AUP1G240DBVRG4
SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output 74AUP1G240DBVRG4
Low-Power Single Buffer/Driver with 3-State Output 5-SOT-23 -40 to 85

Low-Power Single Buffer/Driver with 3-State Output 5-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 74AUP1G240DBVRG4
Product Name SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output
Gate Type Buffer/Driver
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
Output Type 3-State
Logic Family AUP
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers