Texas Instruments SN74AUP1G126 Low-Power Single Bus Buffer Gate with 3-State Output 74AUP1G126DBVTE4

Description
Low-Power Single Bus Buffer Gate with 3-State Output 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Bus Buffer Gate with 3-State Output 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G126 Low-Power Single Bus Buffer Gate with 3-State Output - 74AUP1G126DBVTE4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G126 Low-Power Single Bus Buffer Gate with 3-State Output
74AUP1G126DBVTE4
SN74AUP1G126 Low-Power Single Bus Buffer Gate with 3-State Output 74AUP1G126DBVTE4
Low-Power Single Bus Buffer Gate with 3-State Output 5-SOT-23 -40 to 85

Low-Power Single Bus Buffer Gate with 3-State Output 5-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 74AUP1G126DBVTE4
Product Name SN74AUP1G126 Low-Power Single Bus Buffer Gate with 3-State Output
Gate Type Buffer/Driver
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
Output Type 3-State
Logic Family AUP
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Gates and Inverters - 54S00DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers