Single buffer/driver with 3-state output in a 5-pin SOT-23 package, operational from 0.8 V to 2.7 V supply voltage, with a maximum propagation delay of 2.5 ns at 1.8 V and an output drive strength of -8 mA at 1.8 V. The device supports partial-power-down mode, is rated for -40 °C to 85 °C operating temperature, and complies with JESD78 Class II latch-up performance and JESD22 ESD protection standards for human body, machine, and charged device models. The part is available in a tape-and-reel configuration with a 3000-unit pack quantity.
Single Buffer/Driver With 3-State Output 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74AUC1G240DBVRG4 |
| Product Name | SN74AUC1G240 Single Buffer/Driver With 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
| Output Type | 3-State |
| Logic Family | AUC |