Texas Instruments Logic - Logic - Gates and Inverters - 74ALVTH16827GRE4 74ALVTH16827GRE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019372-74ALVTH16827 GRE4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 20 Number of Elements: 2 Number of Bits per Element: 10 Number of Channels: 20 Number of Pins: 56 High Level Output Current: -32 mA Number of Outputs: 16 Low Level Output Current: 64 mA Quiescent Current: 6 mA Propagation Delay: 3 ns Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Turn-On Delay Time: 5.8 ns Logic Function: AND, Buffer, Inverting Number of Input Lines: 20 Number of Output Lines: 20
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019372-74ALVTH16827 GRE4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 20 Number of Elements: 2 Number of Bits per Element: 10 Number of Channels: 20 Number of Pins: 56 High Level Output Current: -32 mA Number of Outputs: 16 Low Level Output Current: 64 mA Quiescent Current: 6 mA Propagation Delay: 3 ns Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Turn-On Delay Time: 5.8 ns Logic Function: AND, Buffer, Inverting Number of Input Lines: 20 Number of Output Lines: 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74ALVTH16827GRE4 - 1019372-74ALVTH16827GRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ALVTH16827GRE4
1019372-74ALVTH16827GRE4
Logic - Logic - Gates and Inverters - 74ALVTH16827GRE4 1019372-74ALVTH16827GRE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019372-74ALVTH16827 GRE4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 20 Number of Elements: 2 Number of Bits per Element: 10 Number of Channels: 20 Number of Pins: 56 High Level Output Current: -32 mA Number of Outputs: 16 Low Level Output Current: 64 mA Quiescent Current: 6 mA Propagation Delay: 3 ns Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Turn-On Delay Time: 5.8 ns Logic Function: AND, Buffer, Inverting Number of Input Lines: 20 Number of Output Lines: 20

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019372-74ALVTH16827GRE4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 20
Number of Elements: 2
Number of Bits per Element: 10
Number of Channels: 20
Number of Pins: 56
High Level Output Current: -32 mA
Number of Outputs: 16
Low Level Output Current: 64 mA
Quiescent Current: 6 mA
Propagation Delay: 3 ns
Categories: Logic - Gates and Inverters
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Turn-On Delay Time: 5.8 ns
Logic Function: AND, Buffer, Inverting
Number of Input Lines: 20
Number of Output Lines: 20

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1019372-74ALVTH16827GRE4
Product Name Logic - Logic - Gates and Inverters - 74ALVTH16827GRE4
Gate Type NOT
Inputs 20
Propagation Delay 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input OR gate - 74AHCT1G32GZ-Q10YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details