IC D-TYPE LATCH DL 3-ST 56BGA
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
IC D-TYPE LATCH DL 3-ST 56BGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74ALVTH16373ZQLR | 74ALVTH16373ZQLR | 74ALVTH16373ZQLR |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Supply Voltage | 3V; 3.6V | 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 56-VFBGA; BGA | ||
| Latch Type | D; Transparent-D |